Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.72
Test Connector Type A | SMD Test Tweezer |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plugs Shrouded x 2 |
Voltage Rating | 400Vrms |
Current Rating | 3A |
Insulator Colour | - |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.219m |
TEST LEAD, 1.219M, 400VRMS, 3A | element14 |
Test lead | Transfer Multisort Elektronik |
Test Lead, 1.219M, 400V, 3A | Newark Electronics |
Test Lead, SMD, Tweezer, Banana Plug, 2, Flexible PVC, 50 C, 400 V (RMS)/DC | Pomona Electronics 5678-K-48 | RS Americas |
Pomona Test Lead, Tweezer - 2x Banana Plug, 4 mm, 1.2m, Brass | Distrelec |
Where can I find additional details, specifications and documents for a 5678-K-48?
Additional datasheets, footprints and schematics for 5678-K-48 are listed on our Part Details page. You can also find images and similar parts to 5678-K-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5678-K-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5678-K-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5678-K-48 fall under?
The 5678-K-48 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5678-K-48 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5678-K-48 you can contact the distributor directly for product support, shipping queries etc.
Is the 5678-K-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5678-K-48 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 5678-K-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5678-K-48 often in real-time on the comparison pages.
What if I can't find stock of 5678-K-48?
You can fill out our help required form which you can use to request a quote for 5678-K-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.