Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$177.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$231.03
|
2
in stock
|
Buy Now | |
RS Americas
from US$177.47
|
17
in stock
|
Buy Now | |
element14
from US$233.38
|
7
in stock
|
Buy Now | |
Farnell
from US$206.15
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$198.99
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$185.95
|
-
|
Buy Now | |
Carlton-Bates
from US$201.91
|
-
|
Buy Now |
Kit Contents | 8 x Test Leads 2 x Test Probes 4 x Crocodile Clips 2 x Probe Adapter 2 x Couplers 2 x Spade Lug |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Lead Length | 1.2m |
Voltage Rating | 600V |
Maxi Test Lead Kit IEC Approved CE Marked | Pomona Electronics 5677B | RS Americas |
TEST LEAD KIT, DMMs | element14 |
TEST LEAD KIT, DMMS | Farnell |
5677B, DELUXE MULTI-USE MAXI KIT | RS |
Test Lead Kit, Dmms | Newark Electronics |
DELUXE MULTI-USE MAXI KIT | Heilind Electronics |
TEST LEAD KIT,DELUXE,DMM MAXI MULTI-USE,11 SETS,W/ POUCH | Jameco Electronics |
Where can I find additional details, specifications and documents for a 5677B?
Additional datasheets, footprints and schematics for 5677B are listed on our Part Details page. You can also find images and similar parts to 5677B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677B fall under?
The 5677B is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5677B when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677B you can contact the distributor directly for product support, shipping queries etc.
Is the 5677B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677B have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 5677B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677B often in real-time on the comparison pages.
What if I can't find stock of 5677B?
You can fill out our help required form which you can use to request a quote for 5677B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.