Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677952005,
8-1194510-2 |
Fluid Type | Lubricating Oil, Water, Gasoline, Hydraulic Fluid |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Recovered Wall Thickness (Tolerance) | .007in, .18mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Expanded Inside Diameter (Min) | 24mm, .945in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Recovery Temperature | 120°C |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Rnf-3000-24/8-X-Stk |Raychem Te Connectivity 5677952005 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5677952005?
Additional datasheets, footprints and schematics for 5677952005 are listed on our Part Details page. You can also find images and similar parts to 5677952005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677952005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677952005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677952005 fall under?
The 5677952005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677952005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677952005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677952005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677952005 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Boersig, TTI Europe and Farnell have stock available or on a lead time for 5677952005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677952005 often in real-time on the comparison pages.
What if I can't find stock of 5677952005?
You can fill out our help required form which you can use to request a quote for 5677952005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.