Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677854002,
2-1194506-0 |
Prices starting from US$0.95
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | White |
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 2mm, .079in |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Expanded Inside Diameter (Min) | 6mm, .236in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Spool | Avnet America |
Other Tools RNF-3000-6/2-9-SP | Sager |
Where can I find additional details, specifications and documents for a 5677854002?
Additional datasheets, footprints and schematics for 5677854002 are listed on our Part Details page. You can also find images and similar parts to 5677854002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677854002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677854002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677854002 fall under?
The 5677854002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677854002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677854002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677854002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677854002 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Avnet America, Boersig and Sager have stock available or on a lead time for 5677854002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677854002 often in real-time on the comparison pages.
What if I can't find stock of 5677854002?
You can fill out our help required form which you can use to request a quote for 5677854002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.