Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677724002,
3-1194502-0 |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
Color | Yellow |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | 3mm, .118in |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Expanded Inside Diameter (Min) | 9mm, .354in |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Other Tools Rnf-3000-9/3-4-Sp |Raychem Te Connectivity 5677724002 | Newark Electronics |
Other Tools RNF-3000-9/3-4-SP | Rapid Electronics |
SHRINK TUBING - STANDARD | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Yellow Spool | Avnet America |
RNF-3000-9/3-4-SP YELLOW | TTI Europe |
Heat Shrink Tubing & Sleeves HS-TBG 9/3MM YW PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5677724002?
Additional datasheets, footprints and schematics for 5677724002 are listed on our Part Details page. You can also find images and similar parts to 5677724002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677724002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677724002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677724002 fall under?
The 5677724002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677724002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677724002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677724002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677724002 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5677724002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677724002 often in real-time on the comparison pages.
What if I can't find stock of 5677724002?
You can fill out our help required form which you can use to request a quote for 5677724002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.