Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5677552005,
2-1194493-0 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
5,550
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
1,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
774
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
774
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Water, Gasoline, Lubricating Oil |
---|---|
Flexibility | Flexible |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .02in, .5mm |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Cut Length | 1220mm, 48.031in |
Expanded Inside Diameter (Min) | 1.5mm, .059in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Mechanical Damage, Fluids, Abrasion, Strain |
Recovery Temperature | 120°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Other Tools RNF-3000-1.5/0.5-0-STK | Rapid Electronics |
Rnf-3000-1.5/0.5-0-Stk |Raychem Te Connectivity 5677552005 | Newark Electronics |
Cable Accessories Polyolefin Black | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1.5/.5MM WH PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5677552005?
Additional datasheets, footprints and schematics for 5677552005 are listed on our Part Details page. You can also find images and similar parts to 5677552005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5677552005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5677552005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5677552005 fall under?
The 5677552005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5677552005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5677552005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5677552005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5677552005 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5677552005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5677552005 often in real-time on the comparison pages.
What if I can't find stock of 5677552005?
You can fill out our help required form which you can use to request a quote for 5677552005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.