Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.12
|
No stock
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 5A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
For Use With | Fluke Keysight & Wavetek-Meterman DMMs |
Lead Length | 1.219m |
Test Probe Functions | Multifunction |
Test Probe Type | Point |
TEST LEAD SET, BLK, RED, 1.219M, 1KV, 5A | Farnell |
Where can I find additional details, specifications and documents for a 5676A?
Additional datasheets, footprints and schematics for 5676A are listed on our Part Details page. You can also find images and similar parts to 5676A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5676A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5676A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5676A fall under?
The 5676A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5676A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5676A you can contact the distributor directly for product support, shipping queries etc.
Is the 5676A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5676A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5676A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5676A often in real-time on the comparison pages.
What if I can't find stock of 5676A?
You can fill out our help required form which you can use to request a quote for 5676A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.