Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$114.89
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$141.73
|
26
in stock
|
Buy Now | |
element14
from US$117.42
|
24
in stock
|
Buy Now | |
Farnell
from US$102.51
|
24
in stock
|
Buy Now | |
Distrelec
from US$113.37
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.07
|
1
in stock
|
Buy Now | |
RS Americas
from US$86.99
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$100.84
|
-
|
Buy Now |
Kit Contents | 2 x Test Leads 2 x Test Probes 4 x Crocodile Clips 1 x Probe Adapter 2 x Spade Lugs Pouch |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Connector Type B | 4mm Banana Plug Shrouded |
Lead Length | 1.2m |
Voltage Rating | 1kV |
Test Lead Kit, Dmms | Newark Electronics |
TEST LEAD KIT, DMMS | element14 |
Pomona Multimeter Test Lead Kit | Distrelec |
5673B, DMM TEST LEAD KIT, ELECTRICAL | RS |
Test leads | Transfer Multisort Elektronik |
Test Lead Heavy Duty Kit for Electrical Work Modular Probes | Pomona Electronics 5673B | RS Americas |
Where can I find additional details, specifications and documents for a 5673B?
Additional datasheets, footprints and schematics for 5673B are listed on our Part Details page. You can also find images and similar parts to 5673B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5673B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5673B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5673B fall under?
The 5673B is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5673B when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5673B you can contact the distributor directly for product support, shipping queries etc.
Is the 5673B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5673B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 5673B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5673B often in real-time on the comparison pages.
What if I can't find stock of 5673B?
You can fill out our help required form which you can use to request a quote for 5673B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.