Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Current Rating (Max) | 13A |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Mating Pin Diameter | 1.57mm, .062in |
Post Size | .025in, .64mm |
Wire Size | 32AWG, .03mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire Wraps per Post | 2 |
Termination Type | Wire Wrap |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Where can I find additional details, specifications and documents for a 5-66461-7?
Additional datasheets, footprints and schematics for 5-66461-7 are listed on our Part Details page. You can also find images and similar parts to 5-66461-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-66461-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-66461-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-66461-7 fall under?
The 5-66461-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-66461-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-66461-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-66461-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-66461-7 have stock available?
There is no stock from authorised distributors for 5-66461-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-66461-7 often in real-time on the comparison pages.
What if I can't find stock of 5-66461-7?
You can fill out our help required form which you can use to request a quote for 5-66461-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.