Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GTAP-1(B18),
2-1194473-7 |
Prices starting from US$37.09
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Size (All Outlets) | 14 – 2AWG |
Length (Installed) | 70mm, 2.75in |
Width (Installed) | 41mm, 1.63in |
Height (Installed) | 27mm, 1.06in |
Voltage Class | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact |
UV-Stabilized | Yes |
Other Colors Available | No |
Installation Instruction | English |
Product Use | Connect, insulate, & environmentally seal low voltage splices in buried, underground, & overhead applications. |
Packaging Quantity | 18 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Component Design | PowerGel Sealing Gel |
Product Type | Gel Tap Splice |
Technology | Cold Shrink, Cold Applied |
Adhesive Coating | Silicone Gel |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Operating Temperature Range | -40 – 90°C |
Solder Sleeves & Shield Tubing Gtap-1(B18) |Energydivision Te Connectivity 566427-000 | Newark Electronics |
Solder Sleeves&Shield Tubing LV GEL BRANCH | Rapid Electronics |
TE Connectivity GTAP-1(B18) Solder Sleeves & Shield Tubi | Distrelec |
Tap Splice Silicone Gel Black Bag | Avnet America |
GTAP-1(B18) | TE Connectivity 566427-000 | RS Americas |
Where can I find additional details, specifications and documents for a 566427-000?
Additional datasheets, footprints and schematics for 566427-000 are listed on our Part Details page. You can also find images and similar parts to 566427-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 566427-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 566427-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 566427-000 fall under?
The 566427-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 566427-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 566427-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 566427-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 566427-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 566427-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 566427-000 often in real-time on the comparison pages.
What if I can't find stock of 566427-000?
You can fill out our help required form which you can use to request a quote for 566427-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.