Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 9.5mm |
Operating Temperature Min | 10°C |
RoHS Compliant | Yes |
Ceramic Capacitor, 0.1Uf, 100V | Newark Electronics |
Where can I find additional details, specifications and documents for a 565RTGP10?
Additional datasheets, footprints and schematics for 565RTGP10 are listed on our Part Details page. You can also find images and similar parts to 565RTGP10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565RTGP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565RTGP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565RTGP10 fall under?
The 565RTGP10 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 565RTGP10 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565RTGP10 you can contact the distributor directly for product support, shipping queries etc.
Is the 565RTGP10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 565RTGP10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 565RTGP10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565RTGP10 often in real-time on the comparison pages.
What if I can't find stock of 565RTGP10?
You can fill out our help required form which you can use to request a quote for 565RTGP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.