Status: | Unknown |
---|---|
Series: | 56579 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
2,745
in stock
|
Buy Now | |
element14
from US$1.48
|
13,754
in stock
|
Buy Now | |
Farnell
from US$1.42
|
13,754
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
11,700
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
6,653
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
2,833
in stock
|
Buy Now | |
Heilind Electronics
from US$1.75
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
452
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.75
|
195
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
101
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 56579 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB Mini A/B |
Contact Resistance | 50mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Contact to Contact Capacitance | 2pF |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
USB CONN, 2.0, MINI USB TYPE AB, RCPT | element14 |
USB OTG MINI A-B RECPT RT ANGL | TTI Europe |
Mini Usb Conn, Usb 2.0 Type Ab, Rcpt Rohs Compliant: Yes |Molex 56579-0519 | Newark Electronics |
USB MINI AB R/A SKT | RS |
USB SERIES MINI-AB REC HSG AS Y 5CKT | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Molex USB Connector, Socket, Mini USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
On-The-Go Series Right Angle, Mount Version 2.0 Type AB Mini USB Conn RECP,30V,1A | Molex Incorporated 56579-0519 | RS Americas |
Conn USB RCP 5 POS 1.6mm Solder RA Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
USB On-The-Go (OTG) Mini-AB Receptacle, Right Angle, Through Hole Solder Tails and Shell Tabs, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 565790519?
Additional datasheets, footprints and schematics for 565790519 are listed on our Part Details page. You can also find images and similar parts to 565790519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565790519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565790519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565790519 fall under?
The 565790519 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 565790519 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565790519 you can contact the distributor directly for product support, shipping queries etc.
Is the 565790519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 565790519 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Chip One Stop and Newark Electronics have stock available or on a lead time for 565790519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565790519 often in real-time on the comparison pages.
What if I can't find stock of 565790519?
You can fill out our help required form which you can use to request a quote for 565790519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.