Status: | Unknown |
---|---|
Series: | 5600 Series |
RoHS: | Unknown |
Prices starting from US$61.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.95
|
1,019
in stock
|
Buy Now | |
element14
from US$89.08
|
3,663
in stock
|
Buy Now | |
Farnell
from US$111.20
|
3,657
in stock
|
Buy Now | |
RS Americas
from US$83.78
|
2,397
in stock
|
Buy Now | |
Sager
from US$78.59
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$86.28
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.21
|
23
in stock
|
Buy Now | |
Avnet America
from US$61.57
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 135mm |
External Depth | 38mm |
Noise Rating | 46dBA |
Flow Rate - Imperial | 138.3cu.ft/min |
Flow Rate - Metric | 235m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 5600 Series |
Power Rating | 30W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
Case Material | Metal |
External Height | 135mm |
External Width | 135mm |
Fixing Centres | 122mm |
Frame Dimensions | 135mm x 135mm x 38mm |
Frequency | 50Hz |
Material | Metal |
Operating Temperature Max | 70°C |
Operating Temperature Min | -35°C |
Power Consumption | 30W |
Speed Range Max | 2700rpm |
FAN, 135X135X38MM, 230VAC | element14 |
AC Fan, 230V, 135x135x 38mm, 138.3CFM, 30W, 46dBA, 2700RPM, Terminals | ebm-papst 5656S | RS Americas |
Fan Axial Ball bearing 235cu.m/h 230Vac | RS |
AC Fans Tubeaxial Fan, 135x135x38mm, 230VAC, 138.3CFM, 30W, 46dBA, 2700RPM, Ball Bearing | Sager |
Axial Fan, 138Mm, 230Vac | Newark Electronics |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 230V 30W 50Hz 2700RPM 138.3CFM 46dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5656S?
Additional datasheets, footprints and schematics for 5656S are listed on our Part Details page. You can also find images and similar parts to 5656S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5656S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5656S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5656S fall under?
The 5656S is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5656S when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5656S you can contact the distributor directly for product support, shipping queries etc.
Is the 5656S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5656S have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Sager have stock available or on a lead time for 5656S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5656S often in real-time on the comparison pages.
What if I can't find stock of 5656S?
You can fill out our help required form which you can use to request a quote for 5656S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.