Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.01
|
68
in stock
|
Buy Now | |
TE Store
from US$6.41
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$5.64
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$7.13
|
68
in stock
|
Buy Now | |
RS Americas
from US$6.48
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.89
|
-
|
Buy Now | |
Avnet America
from US$4.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Rows Loaded | B, A |
Number of Rows | 2 |
Number of Positions | 64 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 64 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Level | II |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Half |
Termination Post & Tail Length | 4.6mm, .18in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSEMBLY,RECEPTACLE,EUROCARD,TYPE B,LEAD Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.6 mm Number of Positions: 64 Receptacle Board-to-Board .18" 4.6 mm | Eurocard Connector | Part Number: 5650861-4 | Internal Number: 5650861-4 | TE Connectivity | TE Store |
Din 41612 Connectors Recpt 64P Vert Type B |Amp Te Connectivity 5650861-4 | Newark Electronics |
DIN 41612 Connectors RECPT 64P VERT TYPE B | Rapid Electronics |
TE Connectivity ASSEMBLY RECEPTACLE EUROCARD TYPE B LEAD Board Euro Connector 64 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Receptacle | Distrelec |
Connectors, DIN 41612, RECPT 64P VERT TYPE B | TE Connectivity 5650861-4 | RS Americas |
Conn DIN 41612 RCP 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5650861-4?
Additional datasheets, footprints and schematics for 5650861-4 are listed on our Part Details page. You can also find images and similar parts to 5650861-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650861-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650861-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650861-4 fall under?
The 5650861-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650861-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650861-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650861-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650861-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5650861-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650861-4 often in real-time on the comparison pages.
What if I can't find stock of 5650861-4?
You can fill out our help required form which you can use to request a quote for 5650861-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.