Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.97
|
401
in stock
|
Buy Now | |
TE Store
from US$6.48
|
493
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$6.91
|
419
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
419
in stock
|
Buy Now | |
element14
from US$5.45
|
401
in stock
|
Buy Now | |
RS Americas
from US$5.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B |
---|---|
Number of Signal Positions | 64 |
Number of Positions | 64 |
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Cross Section | .25 x .25mm, .01 x .01in |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Length | 3.7in, 93.98mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Width | .317in, 8.05mm |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 11.5mm |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
CSA Certified | Yes |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Connector & Housing Type | Receptacle |
DIN Size | Half |
Connector System | Board-to-Board |
Sealable | No |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSEMBLY,RECEPTACLE,EUROCARD,T Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 64 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650860-5 | Internal Number: 5650860-5 | TE Connectivity | TE Store |
64 Position 2.54 mm Receptacle Vertical Through Hole Eurocard Type B Connector | Future Electronics |
Conn, Din41612, Rcpt, 64Pos, 2.54Mm | Newark Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SOCKET, DIN41612, STRAIGHT, B, 64WAY | element14 |
TYPE B TTR ST ASSY, ASSEMBLY, RECEPTACLE, EUROCARD, TYPE B, LEAD | TE Connectivity 5650860-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 3.3mm |
Range | std |
Termination Method | Straight PCB Skirt |
Where can I find additional details, specifications and documents for a 5650860-5?
Additional datasheets, footprints and schematics for 5650860-5 are listed on our Part Details page. You can also find images and similar parts to 5650860-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650860-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650860-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650860-5 fall under?
The 5650860-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650860-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650860-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650860-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650860-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5650860-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650860-5 often in real-time on the comparison pages.
What if I can't find stock of 5650860-5?
You can fill out our help required form which you can use to request a quote for 5650860-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.