Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.14
|
No stock
|
Buy Now | |
TE Store
from US$7.99
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$5.80
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
-
|
Buy Now | |
Future Electronics
from US$6.03
|
-
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$9.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Number of Dual Positions | 49 |
Number of Positions | 98 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Keying & Polarized Position Locations | 0 |
Row-to-Row Spacing | 4.85mm, .241in |
Number of Power Positions | 98 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
Height | 15.6mm, .72in |
Card Slot Depth | .306in, 7.6mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400VAC, 400 V |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 72 |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Type of Connector | Special 18/31 Dual Combination |
Termination Post & Tail Length | .187in, 4.75mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 49 POS 100C/L Connector System: Board-to-Board Number of Positions: 98 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 98 2.54 mm .1" | Card Edge Power Connector | Part Number: 5650616-1 | Internal Number: 5650616-1 | TE Connectivity | TE Store |
Standard Card Edge Connectors 100 VRT 052DP | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Conn Sec Ii 49 Pos 100C/L Rohs Compliant: Yes |Amp Te Connectivity 5650616-1 | Newark Electronics |
Edge Connector SEC II 49 POS 100C/L | Future Electronics |
Conn Card Edge SKT 104 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONN SEC II 49 POS 100C/L | TE Connectivity 5650616-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5650616-1?
Additional datasheets, footprints and schematics for 5650616-1 are listed on our Part Details page. You can also find images and similar parts to 5650616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650616-1 fall under?
The 5650616-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650616-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650616-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 5650616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650616-1 often in real-time on the comparison pages.
What if I can't find stock of 5650616-1?
You can fill out our help required form which you can use to request a quote for 5650616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.