Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 96 |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Polyester |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,PIN,EUROCARD,TYPE C, | Heilind Electronics |
ASSY,PIN,EUROCARD,TYPE C,LEAD, Eurocard IEC DIN41612 | Future Electronics |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 3 Board-to-Board 96 .1" 2.54 mm | Standard Edge Connector | Part Number: 5650473-6 | Internal Number: 5650473-6 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5650473-6?
Additional datasheets, footprints and schematics for 5650473-6 are listed on our Part Details page. You can also find images and similar parts to 5650473-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650473-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650473-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650473-6 fall under?
The 5650473-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650473-6 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650473-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650473-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650473-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 5650473-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650473-6 often in real-time on the comparison pages.
What if I can't find stock of 5650473-6?
You can fill out our help required form which you can use to request a quote for 5650473-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.