Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
1,074
in stock
|
Buy Now | |
Rapid Electronics
from US$5.85
|
1,074
in stock
|
Buy Now | |
Chip One Stop
from US$6.08
|
1,074
in stock
|
Buy Now | |
Distrelec
from US$7.17
|
1,074
in stock
|
Buy Now | |
TE Store
from US$8.97
|
594
in stock
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
RS Americas
from US$9.56
|
-
|
Buy Now | |
element14
from US$6.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B, C |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
Number of Positions | 96 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Housing Type | Receptacle |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
Termination Post & Tail Length | 4.24mm, .167in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Type R Receptacle 96 |Amp Te Connectivity 5650462-5 | Newark Electronics |
DIN 41612 Connectors Type R Receptacle 96 | Rapid Electronics |
TE Connectivity - AMP Connector ASSYRECEPTACLEEUROCARDTYPE | Distrelec |
CONN, DIN 41612, RCPT, 96POS, 2.54MM | Farnell |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .167 in Termination Post & Tail Length: 4.24 mm Number of Positions: 96 Receptacle Board-to-Board .167" 4.24 mm | Eurocard Connector | Part Number: 5650462-5 | Internal Number: 5650462-5 | TE Connectivity | TE Store |
Conn DIN 41612 RCP 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, RECEPTACLE, EUROCARD, TYPE, Eurocard Connectors | TE Connectivity 5650462-5 | RS Americas |
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
No. of Mating Cycles | 400 |
Where can I find additional details, specifications and documents for a 5650462-5?
Additional datasheets, footprints and schematics for 5650462-5 are listed on our Part Details page. You can also find images and similar parts to 5650462-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650462-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650462-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650462-5 fall under?
The 5650462-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650462-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650462-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650462-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650462-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5650462-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650462-5 often in real-time on the comparison pages.
What if I can't find stock of 5650462-5?
You can fill out our help required form which you can use to request a quote for 5650462-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.