Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
15
in stock
|
Buy Now | |
TE Store
from US$2.88
|
4,360
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
1,015
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
515
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
500
in stock
|
Buy Now | |
Farnell
from US$2.67
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
79
in stock
|
Buy Now | |
element14
from US$2.25
|
79
in stock
|
Buy Now | |
Avnet America
-
|
4,047
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$3.67
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Number of Dual Positions | 6 |
Number of Rows | 2 |
Keying & Polarized Position Locations | 0 |
Row-to-Row Spacing | 4.85mm, .241in |
Number of Positions | 12 |
Number of Single Positions | 0 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Card Slot Depth | .303in, 7.57mm |
Power Contact Centerline | 2.54mm, .1in |
Height | 15.57mm, .69in |
Operating Voltage | 400VAC, 400 V |
Centerline (Pitch) | .1in, 2.54mm |
End Caps | Without |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 280 |
Packaging Method | Tray |
Contact Type | Socket |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.29mm, .09in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 6 POS 100C/L R/A Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 12 2.54 mm .1" | Card Edge Power Connector | Part Number: 5650118-3 | Internal Number: 5650118-3 | TE Connectivity | TE Store |
High Speed/Modular Conn CONN SEC II 6 POS 100C/L | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 6 P 100C/L R/A | Distrelec |
CARD EDGE CONN, DUAL SIDE, 12POS, SOLDER | Farnell |
Card Edge Conn, Dual Side, 12Pos, Th Rohs Compliant: Yes |Te Connectivity 5650118-3 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 12POS, TH | element14 |
Conn Card Edge SKT 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONN SEC II 6 POS 100C/L R/A, Card Edge Power Connectors | TE Connectivity 5650118-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5650118-3?
Additional datasheets, footprints and schematics for 5650118-3 are listed on our Part Details page. You can also find images and similar parts to 5650118-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650118-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650118-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650118-3 fall under?
The 5650118-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650118-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650118-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650118-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650118-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5650118-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650118-3 often in real-time on the comparison pages.
What if I can't find stock of 5650118-3?
You can fill out our help required form which you can use to request a quote for 5650118-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.