Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
584
in stock
|
Buy Now | |
TE Store
from US$4.39
|
1,663
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
-
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
RS Americas
from US$4.87
|
-
|
Buy Now | |
element14
from US$3.24
|
-
|
Buy Now | |
Avnet Asia
from US$2.78
|
-
|
Buy Now | |
Farnell
from US$2.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Number of Dual Positions | 10 |
Keying & Polarized Position Locations | 0 |
Number of Rows | 2 |
Number of Positions | 20 |
Number of Power Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Power Contact Centerline | 2.54mm, .1in |
Height | .68in, 15.56mm |
Card Slot Depth | .302in, 7.56mm |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Method | Tray |
Packaging Quantity | 252 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.29mm, .09in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONN SEC II 10 POS 100C/L R/A Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 20 2.54 mm .1" | Card Edge Power Connector | Part Number: 5650118-2 | Internal Number: 5650118-2 | TE Connectivity | TE Store |
20 Position Board to Board Black 2.54 mm Pitch Through Hole Right Angle Socket | Future Electronics |
Conn Sec Ii 10 Pos 100C/L R/A Rohs Compliant: Yes |Te Connectivity 5650118-2 | Newark Electronics |
Conn Card Edge SKT 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
CONN SEC II 10 POS 100C/L R/A, Card Edge Power Connectors | TE Connectivity 5650118-2 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 20POS, TH | element14 |
Where can I find additional details, specifications and documents for a 5650118-2?
Additional datasheets, footprints and schematics for 5650118-2 are listed on our Part Details page. You can also find images and similar parts to 5650118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650118-2 fall under?
The 5650118-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650118-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650118-2 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 5650118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650118-2 often in real-time on the comparison pages.
What if I can't find stock of 5650118-2?
You can fill out our help required form which you can use to request a quote for 5650118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.