Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Dual Positions | 91 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 182 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | .76µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Card Slot Depth | 7.62mm, .3in |
Height | 13.97mm, .55in |
Daughter Board Thickness | 1.37 – 1.78mm, .054 – .07in |
Operating Voltage | 203VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Brown |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Circuit Application | Signal |
Comment | Connector used for MCA Bus applications. |
Packaging Quantity | 35 |
Packaging Method | Box |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
STANDARD EDGE .050 SERIES 91 DUAL ASSY Connector System: Board-to-Board Number of Positions: 182 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Number of Dual Positions: 91 Board-to-Board 182 .05" 1.27 mm | Standard Edge Connector | Part Number: 5650092-1 | Internal Number: 5650092-1 | .05" | TE Connectivity | TE Store |
Connector Assembly, Dual Positions, .050 |Amp Te Connectivity 5650092-1 | Newark Electronics |
182 Position 1.27 mm Receptacle Through Hole Standard Edge & Press-Fit Connector | Future Electronics |
Conn Card Edge SKT 182 POS 1.27mm Solder ST Thru-Hole | Avnet America |
STANDARD EDGE .050 SERIES 91 DUAL ASSY, Standard Edge Connectors | TE Connectivity 5650092-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5650092-1?
Additional datasheets, footprints and schematics for 5650092-1 are listed on our Part Details page. You can also find images and similar parts to 5650092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650092-1 fall under?
The 5650092-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650092-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650092-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5650092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650092-1 often in real-time on the comparison pages.
What if I can't find stock of 5650092-1?
You can fill out our help required form which you can use to request a quote for 5650092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.