Status: | Unknown |
---|---|
Series: | Waterproof Connectors 565 Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | - |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 36" |
Cable Length - Metric | 915mm |
Jacket Colour | Black |
Product Range | Waterproof Connectors 565 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector A Contact Material | PBT (Polybutylene Terephtalate) |
Current Rating | 3A |
For Use With | 565 Series Crimp Contacts |
Locking Type | Latch |
Voltage Rating | 250V |
Where can I find additional details, specifications and documents for a 565-003-724-900?
Additional datasheets, footprints and schematics for 565-003-724-900 are listed on our Part Details page. You can also find images and similar parts to 565-003-724-900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 565-003-724-900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 565-003-724-900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 565-003-724-900 fall under?
The 565-003-724-900 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 565-003-724-900 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 565-003-724-900 you can contact the distributor directly for product support, shipping queries etc.
Is the 565-003-724-900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 565-003-724-900 have stock available?
There is no stock from authorised distributors for 565-003-724-900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 565-003-724-900 often in real-time on the comparison pages.
What if I can't find stock of 565-003-724-900?
You can fill out our help required form which you can use to request a quote for 565-003-724-900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.