Status: | Unknown |
---|---|
Series: | 561R and 564R Series |
RoHS: | Compliant |
Low losses |
High stability |
Low DF minimizes self heating at HF |
Applications |
---|
Switching power supplies |
HF ballast |
Snubber and HV circuits |
Datasheet |
---|
561R and 564R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 560Pf 2000V, N2800, 10%, Radial | Newark Electronics |
Single Layer Ceramic Capacitor, 560 pF, 2 kV, 1 kVac, ± 10%, R3M (N2800), 6.4 mm, PC Pin | Avnet America |
Where can I find additional details, specifications and documents for a 564R2DF0T56?
Additional datasheets, footprints and schematics for 564R2DF0T56 are listed on our Part Details page. You can also find images and similar parts to 564R2DF0T56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R2DF0T56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R2DF0T56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R2DF0T56 fall under?
The 564R2DF0T56 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R2DF0T56 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R2DF0T56 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R2DF0T56 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 564R2DF0T56 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 564R2DF0T56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R2DF0T56 often in real-time on the comparison pages.
What if I can't find stock of 564R2DF0T56?
You can fill out our help required form which you can use to request a quote for 564R2DF0T56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.