Status: | Unknown |
---|---|
Series: | 564R Series |
RoHS: | Unknown |
Prices starting from US$0.40
Capacitance | 330pF |
---|---|
Voltage Rating | 6000V |
Product Range | 564R Series |
Capacitance Tolerance | 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X5S |
Packaging | Each |
Ceramic Capacitor, 330Pf, 6000V, X5S, 20%, Radial | Newark Electronics |
564R 6KVDC 330PF 20% X5S BULK E3 | Future Electronics |
Single Layer Ceramic Capacitor, 330 pF, 6 kV, ± 20%, X5S, 9.5 mm, PC Pin | Avnet America |
330pF 6 kV dc Ceramic Single Layer Capacitor, X5S Dielectric Radial 564R Series | Vishay Specialty Capacitors 564R60GAT33 | RS Americas |
69K5397 | element14 |
CERAMIC CAPACITOR, 330PF, 6000V, X5S, 20%, RADIAL | Farnell |
Single Layer Ceramic Capacitor, 330 pF, 6 kV, � 20%, X5S, 9.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 564R60GAT33?
Additional datasheets, footprints and schematics for 564R60GAT33 are listed on our Part Details page. You can also find images and similar parts to 564R60GAT33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R60GAT33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R60GAT33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R60GAT33 fall under?
The 564R60GAT33 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R60GAT33 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R60GAT33 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R60GAT33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 564R60GAT33 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 564R60GAT33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R60GAT33 often in real-time on the comparison pages.
What if I can't find stock of 564R60GAT33?
You can fill out our help required form which you can use to request a quote for 564R60GAT33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.