Status: | Unknown |
---|---|
Series: | 564R and 565R Series |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
1,180
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
1,000
in stock
|
Buy Now | |
element14
from US$0.71
|
947
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
720
in stock
|
Buy Now | |
Farnell
from US$0.66
|
227
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low losses |
High capacitance in small sizes |
High stability |
Applications |
---|
Lighting ballasts |
SMPS |
DC and pulse high voltage |
Datasheet |
---|
564R and 565R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor SLCC Radial Leaded 564R 6KVDC | RS |
Capacitor, Ceramic, Cap 47 pF, Tol 20%, Vol-Rtg 6000 VDC, Radial, R3L | Vishay Specialty Capacitors 564R60GAQ47 | RS Americas |
CAP, 47PF, 6 KV, 20%, R3L | element14 |
Ceramic Capacitor, 47Pf, 6000V, R3L, 20%, Radial | Newark Electronics |
564R Series ╪11.7x5.2mm 47pF 6kV ▒20% N2200 Lower Voltage Ceramic Disc Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 47 pF, 6 kV, ± 20%, R3L (N2000), 9.5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 47 pF, 6 kV, � 20%, R3L (N2000), 9.5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 564R60GAQ47?
Additional datasheets, footprints and schematics for 564R60GAQ47 are listed on our Part Details page. You can also find images and similar parts to 564R60GAQ47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 564R60GAQ47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 564R60GAQ47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 564R60GAQ47 fall under?
The 564R60GAQ47 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 564R60GAQ47 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 564R60GAQ47 you can contact the distributor directly for product support, shipping queries etc.
Is the 564R60GAQ47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 564R60GAQ47 have stock available?
Authorised distributors including RS, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 564R60GAQ47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 564R60GAQ47 often in real-time on the comparison pages.
What if I can't find stock of 564R60GAQ47?
You can fill out our help required form which you can use to request a quote for 564R60GAQ47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.