Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BBC micro |
Kit Contents | Prong Soil Moisture Sensor Board 3x M3 Hex Nut 3x M3 Countersunk Screw |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MOISTURE SENSOR BOARD, BBC MICRO:BIT BRD | element14 |
MOISTURE SENSOR BOARD, BBC MICRO: BIT BRD | Farnell |
Kitronik Prong Soil Moisture Sensor for | RS |
Moisture Sensor Board, Bbc Micro:Bit Brd | Newark Electronics |
Where can I find additional details, specifications and documents for a 5647?
Additional datasheets, footprints and schematics for 5647 are listed on our Part Details page. You can also find images and similar parts to 5647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5647 fall under?
The 5647 is listed under KITRONIK Parts.
Can I view similar or alternative parts?
You can view similar parts to 5647 when available in the KITRONIK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5647 you can contact the distributor directly for product support, shipping queries etc.
Is the 5647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5647 have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 5647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5647 often in real-time on the comparison pages.
What if I can't find stock of 5647?
You can fill out our help required form which you can use to request a quote for 5647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.