Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Solder |
No. of Rows | 6Rows |
Row Pitch | 3mm |
Contact Material | Phosphor Bronze |
Current Rating | 10A |
Hard Metric Connector, Plug, 6Pos | Newark Electronics |
Conn Power HDR 6Power POS 2mm Press Fit RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5646956-6?
Additional datasheets, footprints and schematics for 5646956-6 are listed on our Part Details page. You can also find images and similar parts to 5646956-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646956-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646956-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646956-6 fall under?
The 5646956-6 is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646956-6 when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646956-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646956-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646956-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5646956-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646956-6 often in real-time on the comparison pages.
What if I can't find stock of 5646956-6?
You can fill out our help required form which you can use to request a quote for 5646956-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.