Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Power Positions | 6 |
Interface Type | 2mm HM |
Number of Signal Positions | 0 |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Number of Rows | 0 |
Contact Current Rating (Max) | 10A |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 30VAC, 30VDC |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Blade |
Product Type | Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connector, Plug, 6 Position | Newark Electronics |
Conn Power PL 6 POS 3mm Press Fit RA Thru-Hole 6 Terminal 1 Port | Avnet America |
2 mm, 3 mm Pitch 6 Way 1 Row Right Angle PCB Header, Solder Termination, 10A | TE Connectivity 5646956-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 6Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5646956-2?
Additional datasheets, footprints and schematics for 5646956-2 are listed on our Part Details page. You can also find images and similar parts to 5646956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646956-2 fall under?
The 5646956-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646956-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646956-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 5646956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646956-2 often in real-time on the comparison pages.
What if I can't find stock of 5646956-2?
You can fill out our help required form which you can use to request a quote for 5646956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.