Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.20
|
1,783
in stock
|
Buy Now | |
Newark Electronics
from US$9.50
|
1,783
in stock
|
Buy Now | |
Rapid Electronics
from US$7.35
|
1,783
in stock
|
Buy Now | |
Chip One Stop
from US$5.69
|
1,783
in stock
|
Buy Now | |
Farnell
from US$8.44
|
1,444
in stock
|
Buy Now | |
TE Store
from US$7.94
|
318
in stock
|
Buy Now | |
Avnet America
from US$6.06
|
-
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .078in, 2mm |
Board-to-Board Configuration | Right Angle |
Number of Rows | 1 |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Retention | With |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bulk |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -58 – 257°F, -50 – 125°C |
Power To The Board Upm Expanded Pin Assy, Lf |Amp Te Connectivity 5646954-5 | Newark Electronics |
Power to the Board UPM EXPANDED PIN ASSY LF | Rapid Electronics |
TE Connectivity UPM EXPANDED PIN ASSY LF Board Connector | Distrelec |
CONN, BACKPLANE, HEADER, 4POS, 1ROW, 3MM | Farnell |
UPM EXPANDED PIN ASSY, LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 5646954-5 | Internal Number: 5646954-5 | 3 mm | TE Connectivity | TE Store |
Conn Power PL 4 POS 2mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
2 mm, 3 mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination, 10A | TE Connectivity 5646954-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5646954-5?
Additional datasheets, footprints and schematics for 5646954-5 are listed on our Part Details page. You can also find images and similar parts to 5646954-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646954-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646954-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646954-5 fall under?
The 5646954-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646954-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646954-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646954-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646954-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646954-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646954-5 often in real-time on the comparison pages.
What if I can't find stock of 5646954-5?
You can fill out our help required form which you can use to request a quote for 5646954-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.