Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.33
|
12,114
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
12,114
in stock
|
Buy Now | |
Rapid Electronics
from US$6.61
|
12,114
in stock
|
Buy Now | |
Chip One Stop
from US$3.63
|
12,114
in stock
|
Buy Now | |
Farnell
from US$6.85
|
9,728
in stock
|
Buy Now | |
Future Electronics
from US$3.92
|
19
in stock
|
Buy Now | |
Avnet America
from US$4.07
|
-
|
Buy Now | |
RS Americas
from US$4.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Interface Type | 2mm HM |
Number of Power Positions | 4 |
Row-to-Row Spacing | 0in, 0mm |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Rows | 0 |
Contact Current Rating (Max) | 10A |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Thickness | 19.68 – 49.21µin, .5 – 1.25µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 30VDC, 30VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Blade |
Product Type | Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power To The Board Upm Expanded Pin Assembly |Amp Te Connectivity 5646954-1 | Newark Electronics |
Power to the Board UPM EXPANDED PIN ASSEMBLY | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM EXPANDED PIN RA 4P ASSEMBLY | Distrelec |
4 Position Plug Right Angle Through Hole Universal Power Module | Future Electronics |
Conn Power HDR 4 POS Press Fit RA Thru-Hole 4 Terminal 1 Port | Avnet America |
2 mm, 3 mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination, 10A | TE Connectivity 5646954-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 4Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5646954-1?
Additional datasheets, footprints and schematics for 5646954-1 are listed on our Part Details page. You can also find images and similar parts to 5646954-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646954-1 fall under?
The 5646954-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646954-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646954-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646954-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646954-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646954-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646954-1 often in real-time on the comparison pages.
What if I can't find stock of 5646954-1?
You can fill out our help required form which you can use to request a quote for 5646954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.