Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.21
|
249
in stock
|
Buy Now | |
TE Store
from US$17.79
|
289
in stock
|
Buy Now | |
Avnet America
from US$7.71
|
249
in stock
|
Buy Now | |
Future Electronics
from US$8.18
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$12.81
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
210
in stock
|
Buy Now | |
Distrelec
from US$16.74
|
210
in stock
|
Buy Now | |
RS Americas
from US$19.27
|
-
|
Buy Now | |
Avnet Asia
from US$11.35
|
-
|
Buy Now | |
Farnell
from US$10.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backplane Architecture | Mezzanine |
---|---|
Number of Signal Positions | 125, 110 |
Rows Loaded | C, E, D, A, B |
Number of Positions | 95 |
Number of Columns | 19 |
Number of Rows | 5 |
PCB Mount Orientation | Right Angle |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 38mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Sealable | No |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2MM H.M., A/B-19 RECEPT. ASSY. PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 19 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 19 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5646488-1 | Internal Number: 5646488-1 | TE Connectivity | TE Store |
Product Range:Z-Pack Series | Newark Electronics |
Conn Hard Metric RCP 95 POS 2mm Solder RA Thru-Hole | Avnet America |
2 mm 95 Position Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics |
Hard Metric Connectors REC AB095P R/A B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP BP Connector 2MM H.M. A/B-19 RECEPT ASSY | Distrelec |
Connector, 2MM, H.M., A/B-19 Recept. Assy. | TE Connectivity 5646488-1 | RS Americas |
CONN, BACKPLANE, RCPT, 95POS, 2MM | Farnell |
Where can I find additional details, specifications and documents for a 5646488-1?
Additional datasheets, footprints and schematics for 5646488-1 are listed on our Part Details page. You can also find images and similar parts to 5646488-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646488-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646488-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646488-1 fall under?
The 5646488-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646488-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646488-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646488-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646488-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Rapid Electronics have stock available or on a lead time for 5646488-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646488-1 often in real-time on the comparison pages.
What if I can't find stock of 5646488-1?
You can fill out our help required form which you can use to request a quote for 5646488-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.