Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
8,979
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | Yes |
---|---|
Contact Current Rating (Max) | 6.5A |
Mating Pin Diameter Range | .034 – .041in, .86 – 1.04mm |
Socket Length | 6.6mm, .26in |
Hole Size (Recommended) | .071in, 1.8mm |
Circuit Application | Power & Signal |
Connector System | Cable-to-Board |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Ic&component Sockets Mss Ser 4 W/Seal Sn-Sn Strip |Amp Te Connectivity 5645522-1 | Newark Electronics |
IC&Component Sockets MSS SER 4 W/SEAL SN-SN STRIP | Rapid Electronics |
TE Connectivity MSS SER 4 W/SEAL SN-SN STRIP IC & Compon | Distrelec |
MSS, SER 4, W/SEAL,SN-SN,STRIP Socket Length: 6.6 mm Socket Length: .26 in PCB Hole Diameter: .071 in PCB Hole Diameter: 1.8 mm Mating Pin Diameter Range: .86 – 1.04 mm Pin Socket | 6.6 mm .26" .071" 1.8 mm | Part Number: 5645522-1 | Internal Number: 5645522-1 | TE Connectivity | TE Store |
1 Position PC Pin Receptacles, Socket Press Fit Connector | Future Electronics |
MSS SER 4 W/SEAL SN-SN STRIP | Avnet America |
Where can I find additional details, specifications and documents for a 5645522-1?
Additional datasheets, footprints and schematics for 5645522-1 are listed on our Part Details page. You can also find images and similar parts to 5645522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645522-1 fall under?
The 5645522-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645522-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645522-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5645522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645522-1 often in real-time on the comparison pages.
What if I can't find stock of 5645522-1?
You can fill out our help required form which you can use to request a quote for 5645522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.