Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Keying & Polarized Position Locations | 0 |
Number of Power Positions | 36 |
Number of Rows | 2 |
Number of Dual Positions | 18 |
Number of Positions | 36 |
Number of Single Positions | 0 |
Mounting Ear Position | Low |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A, 3A |
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Bright |
Card Slot Depth | .3in, 7.54mm |
Height | .66in, 15.54mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | 5, 6, 9, 10, 27, 28, 31, 32, None |
Packaging Method | Tray |
Packaging Quantity | 112 |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connector Assembly, Std Edge I |Te Connectivity 5645384-6 | Newark Electronics |
Conn Card Edge SKT 36 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5645384-6?
Additional datasheets, footprints and schematics for 5645384-6 are listed on our Part Details page. You can also find images and similar parts to 5645384-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645384-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645384-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645384-6 fall under?
The 5645384-6 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5645384-6 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645384-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645384-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645384-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5645384-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645384-6 often in real-time on the comparison pages.
What if I can't find stock of 5645384-6?
You can fill out our help required form which you can use to request a quote for 5645384-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.