Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Mounting Ear Position | Low |
---|---|
Number of Single Positions | 0 |
Number of Dual Positions | 20 |
Number of Power Positions | 40 |
PCB Mount Orientation | Right Angle |
Keying & Polarized Position Locations | 0 |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Finish | Bright |
端子の下地めっきの材料 | Nickel |
Card Slot Depth | .299in, 7.53mm |
Power Contact Centerline | .1in, 2.54mm |
Height | 15.53mm, .65in |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Method | Tray |
Packaging Quantity | 112 |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .09in, 2.29mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Conn Card Edge SKT 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5645384-3?
Additional datasheets, footprints and schematics for 5645384-3 are listed on our Part Details page. You can also find images and similar parts to 5645384-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645384-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645384-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645384-3 fall under?
The 5645384-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5645384-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645384-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645384-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645384-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5645384-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645384-3 often in real-time on the comparison pages.
What if I can't find stock of 5645384-3?
You can fill out our help required form which you can use to request a quote for 5645384-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.