Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
No stock
|
Buy Now | |
TE Store
from US$3.48
|
7,911
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
-
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
element14
from US$2.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 36 |
Number of Single Positions | 0 |
Row-to-Row Spacing | .241in, 4.85mm |
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 0 |
PCB Retention Location | 3-6, 31-34 |
Number of Power Positions | 36 |
Number of Dual Positions | 18 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | .297in, 7.51mm |
Power Contact Centerline | 2.54mm, .1in |
Height | 15.51mm, .63in |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 180 |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONN SEC II 18 POS 100C/L Connector System: Board-to-Board Number of Positions: 36 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 36 2.54 mm .1" | Card Edge Power Connector | Part Number: 5645235-4 | Internal Number: 5645235-4 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 36Pos, Th | Newark Electronics |
Standard Edge II Series, Female Edge Conn, Mount,18(Dual)Way,2 Row,2.54mm Pitch | TE Connectivity 5645235-4 | RS Americas |
CARD EDGE CONNECTOR, RECEPTACLE, 36POS | element14 |
Conn Card Edge SKT 36 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 36 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 5645235-4?
Additional datasheets, footprints and schematics for 5645235-4 are listed on our Part Details page. You can also find images and similar parts to 5645235-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645235-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645235-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645235-4 fall under?
The 5645235-4 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5645235-4 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645235-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645235-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645235-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5645235-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645235-4 often in real-time on the comparison pages.
What if I can't find stock of 5645235-4?
You can fill out our help required form which you can use to request a quote for 5645235-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.