Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Retention Location | 3-6, 49-52, 95-98 |
---|---|
Row-to-Row Spacing | .241in, 4.85mm |
Number of Positions | 100 |
Number of Single Positions | 0 |
Number of Power Positions | 100 |
Keying & Polarized Position Locations | 0 |
PCB Mount Orientation | Vertical |
Number of Dual Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Height | .62in, 15.5mm |
Power Contact Centerline | 2.54mm, .1in |
Card Slot Depth | 7.5mm, .296in |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Method | Box |
Packaging Quantity | 72 |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 50 POS 100C/L Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 100 2.54 mm .1" | Card Edge Power Connector | Part Number: 5645235-3 | Internal Number: 5645235-3 | TE Connectivity | TE Store |
Conn Sec Ii 50 Pos 100C/L |Amp Te Connectivity 5645235-3 | Newark Electronics |
Conn Card Edge SKT 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5645235-3?
Additional datasheets, footprints and schematics for 5645235-3 are listed on our Part Details page. You can also find images and similar parts to 5645235-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645235-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645235-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645235-3 fall under?
The 5645235-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5645235-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645235-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645235-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645235-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5645235-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645235-3 often in real-time on the comparison pages.
What if I can't find stock of 5645235-3?
You can fill out our help required form which you can use to request a quote for 5645235-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.