Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTE09G04 |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.19
|
1,891
in stock
|
Buy Now | |
Newark Electronics
from US$13.49
|
1,891
in stock
|
Buy Now | |
Rapid Electronics
from US$9.20
|
1,891
in stock
|
Buy Now | |
Chip One Stop
from US$8.15
|
1,891
in stock
|
Buy Now | |
Farnell
from US$14.89
|
1,515
in stock
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$17.88
|
-
|
Buy Now | |
TE Store
from US$21.33
|
-
|
Buy Now | |
Sager
from US$7.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Color | Black |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On Off On |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Toggle Length | .413in, 10.5mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Product Type | Switch |
Switch Type | Toggle |
Sealed | Yes |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Termination Type | Vertical, Lead Wire - Hooking Type |
Toggle Switches Spdt On-Off-On 6A Pnl Toggle |Amp Te Connectivity 5-6437630-1 | Newark Electronics |
Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE | Rapid Electronics |
TE Connectivity FTE09G04 MINIATURE TOGGLE Toggle Switch | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON OFF ON SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Switch, Fte09G04=Miniature Toggle | TE Connectivity 5-6437630-1 | RS Americas |
Special Order: FTE09G04=MINIATURE TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Gold | Toggle Switch | Part Number: 5-6437630-1 | Internal Number: 5-6437630-1 | Alias Number: FTE09G04 | TE Connectivity | TE Store |
Toggle Switches FTE09G04=MINIATURE TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 5-6437630-1?
Additional datasheets, footprints and schematics for 5-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-1 fall under?
The 5-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-1?
You can fill out our help required form which you can use to request a quote for 5-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.