Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.85
|
23
in stock
|
Buy Now | |
element14
from US$10.69
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$12.15
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$10.88
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
16
in stock
|
Buy Now | |
Distrelec
from US$8.76
|
16
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
RS Americas
from US$12.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulator Material | Diallyl Phthalate (DAP) |
---|---|
Lead Size Accepted | .04in, 1.02mm |
Color | Green or Blue |
Number of Positions | 3 |
Number of Solder Lugs | 1 |
Socket Type | Transistor |
Pin Diameter | .04in |
Terminal Material | Beryllium Copper |
Termination Method | Solder |
Terminal Plating | Silver |
Contact Current Rating (Max) | 10A |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Profile | Standard |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Terminal Configuration | Contact |
Package | TO-3 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE | element14 |
TRANSISTOR SOCKET, 3 POSITION, THROUGH H | Farnell |
Transistor Socket, 3 Position, Through Hole | Newark Electronics |
IC & Component Sockets 1 SOLDER TAB ASSY | Rapid Electronics |
TE Connectivity 8080-1G4 TRANSISITOR SOCKET AS IC & Comp | Distrelec |
Conn TR Socket SKT ST | Avnet America |
8080-1G4=TRANSISITOR SOCKET AS, Transistor Sockets | TE Connectivity 5-6437504-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | 8080-1G Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | TO-3 Socket |
Pitch Spacing | - |
Product Range | 8080-1G Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Silver Plated Contacts |
Where can I find additional details, specifications and documents for a 5-6437504-0?
Additional datasheets, footprints and schematics for 5-6437504-0 are listed on our Part Details page. You can also find images and similar parts to 5-6437504-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437504-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437504-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437504-0 fall under?
The 5-6437504-0 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-6437504-0 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437504-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437504-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437504-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-6437504-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437504-0 often in real-time on the comparison pages.
What if I can't find stock of 5-6437504-0?
You can fill out our help required form which you can use to request a quote for 5-6437504-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.