56403 Task & Inspection Lighting by Klein Tools

RECHARGEABLE WORKLIGHT, LED, 460LM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.88

Distributor Stock
Logo for Newark
Newark
from US$71.02
3,983
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$53.88
2
in stock
Buy Now

Specifications

Length 2.07"
Light Source LED
Supply Voltage 5VDC
RoHS Compliant NA

Alternative Descriptions

Rechargeable Worklight, Led, 460Lm | Newark Electronics
Rechargeable Personal Work Light, LED, 5 VDC, 460lm, 6ft cable | Klein Tools 56403 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 56403?

Additional datasheets, footprints and schematics for 56403 are listed on our Part Details page. You can also find images and similar parts to 56403 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 56403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56403 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 56403 fall under?

The 56403 is listed under Lighting Products > Task & Inspection Lighting.

Can I view similar or alternative parts?

You can view similar parts to 56403 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 56403 you can contact the distributor directly for product support, shipping queries etc.

Is the 56403 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 56403 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 56403.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 56403 often in real-time on the comparison pages.

What if I can't find stock of 56403?

You can fill out our help required form which you can use to request a quote for 56403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay