Status: | Unknown |
---|---|
Series: | TR5/TE5 Series |
RoHS: | Compliant |
Prices starting from US$0.79
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 6.3A |
Fuse Size Held | TE5, TR5 |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | TR5/TE5 Series |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 250V |
RoHS Compliant | Yes |
TR5/TE5 6.3 A 250 V Surface Mount Subminature Fuse Holder | Future Electronics |
Fuse Holder, Pcb Mount | Newark Electronics |
Holder for TR5 and TE5 SMT RM5 | Rutronik |
FUSEHOLDER 6.3AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 56400001009?
Additional datasheets, footprints and schematics for 56400001009 are listed on our Part Details page. You can also find images and similar parts to 56400001009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56400001009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56400001009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56400001009 fall under?
The 56400001009 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 56400001009 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56400001009 you can contact the distributor directly for product support, shipping queries etc.
Is the 56400001009 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 56400001009 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Rutronik have stock available or on a lead time for 56400001009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56400001009 often in real-time on the comparison pages.
What if I can't find stock of 56400001009?
You can fill out our help required form which you can use to request a quote for 56400001009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.