Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1194449-7,
563215-000 |
Prices starting from US$19.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$24.82
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.82
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$23.93
|
-
|
Buy Now | |
Avnet America
from US$19.62
|
-
|
Buy Now | |
Distrelec
from US$25.31
|
-
|
Buy Now | |
Sager
from US$22.68
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material Systems Code | 10 |
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Lipped | Yes |
Wire/Cable Outside Diameter | .7 in, 11 mm, 20 mm, .433 in, .43 in, 14 mm, .787 in, .55 in, 12 mm, 16 mm, .47 in, .63 in, .71 in, 18 mm |
Cable Diameter Range | .39 – .87in, 9.9 – 22.1mm |
Government Qualified | No |
Zugelassene Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Approved Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC202D163-4/86-0 | Heilind Electronics |
Heat Shrink Cable Boots & End Caps 202D163-4/86-0 |Raychem Te Connectivity 563215-000 | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
TE Connectivity 202D163-4/86-0 Connector Accessory 0.39i | Distrelec |
Heat Shrink Cable Boots & End Caps 202D163-4/86-0 | Sager |
Where can I find additional details, specifications and documents for a 563215-000?
Additional datasheets, footprints and schematics for 563215-000 are listed on our Part Details page. You can also find images and similar parts to 563215-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 563215-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 563215-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 563215-000 fall under?
The 563215-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 563215-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 563215-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 563215-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 563215-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 563215-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 563215-000 often in real-time on the comparison pages.
What if I can't find stock of 563215-000?
You can fill out our help required form which you can use to request a quote for 563215-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.