Status: | Unknown |
---|---|
Series: | 563 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Voltage Rating | 250Vrms |
Contact Plating | Silver Plated Contacts |
Connector Colour | Brown |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | 563 Series |
SVHC | No SVHC (27-Jun-2018) |
Socket | Transfer Multisort Elektronik |
Brown Rohs Compliant: Yes |Deltron Components 563-0300 | Newark Electronics |
Where can I find additional details, specifications and documents for a 563-0300?
Additional datasheets, footprints and schematics for 563-0300 are listed on our Part Details page. You can also find images and similar parts to 563-0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 563-0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 563-0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 563-0300 fall under?
The 563-0300 is listed under Deltron Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 563-0300 when available in the Deltron Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 563-0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 563-0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 563-0300 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 563-0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 563-0300 often in real-time on the comparison pages.
What if I can't find stock of 563-0300?
You can fill out our help required form which you can use to request a quote for 563-0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.