Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$72.21
|
12
in stock
|
Buy Now | |
TE Store
from US$74.38
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$64.92
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$87.12
|
10
in stock
|
Buy Now | |
element14
from US$71.46
|
10
in stock
|
Buy Now | |
Farnell
from US$70.76
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$68.40
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$79.36
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$58.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$47.61
|
-
|
Buy Now | |
Electro Enterprises
from US$51.12
|
-
|
Buy Now |
Boot Configuration | 1 to 4 Transition |
---|---|
I.D. Supplied - Imperial | 0.759" |
I.D. Supplied - Metric | 19.3mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.36" |
Total Length - Metric | 85.4mm |
I.D. Recovered Max - Imperial | 0.271" |
I.D. Recovered Max - Metric | 6.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 1.8 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 19.3mm |
Cable Diameter Min | 6.9mm |
Fully Shrunk Diameter | 9.7mm |
Shrink Boot Type | 1 to 4 Way |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.52mm |
562A032-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 5 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 5 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 562A032-25-0 | Internal Number: 829100-000 | Alias Number: 1-1196474-4 | TE Connectivity | TE Store |
Heatshrink Breakout 562A032-25-0 | RS |
Heat Shrink Boot, 1 To 4 Trans, 19.3Mm Id, Elastomer, Black | Newark Electronics |
Heat Shrink Cable Boots&End Caps 562A032-25-0 | Rapid Electronics |
HEATSHRINK BOOT, TRANSITION, 1-4WAY | element14 |
Cable breakout | Transfer Multisort Elektronik |
829100-000 | Heilind Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 562A032-25-0?
Additional datasheets, footprints and schematics for 562A032-25-0 are listed on our Part Details page. You can also find images and similar parts to 562A032-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562A032-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562A032-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562A032-25-0 fall under?
The 562A032-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 562A032-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562A032-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 562A032-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562A032-25-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 562A032-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562A032-25-0 often in real-time on the comparison pages.
What if I can't find stock of 562A032-25-0?
You can fill out our help required form which you can use to request a quote for 562A032-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.