Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.23
|
89
in stock
|
Buy Now | |
TTI Europe
from US$35.31
|
623
in stock
|
Buy Now | |
Electro Enterprises
from US$38.28
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$38.31
|
90
in stock
|
Buy Now | |
element14
from US$40.94
|
90
in stock
|
Buy Now | |
Farnell
from US$39.43
|
90
in stock
|
Buy Now | |
TE Store
from US$61.87
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$55.86
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$55.20
|
12
in stock
|
Buy Now | |
Avnet America
from US$39.28
|
-
|
Buy Now | |
RS Americas
from US$64.09
|
-
|
Buy Now |
Boot Configuration | 1 to 4 Transition |
---|---|
I.D. Supplied - Imperial | 0.519" |
I.D. Supplied - Metric | 13.2mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.14" |
I.D. Recovered Max - Metric | 3.5mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 1.8 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 13.2mm |
Cable Diameter Min | 3.4mm |
Fully Shrunk Diameter | 6.9mm |
Shrink Boot Type | 1 to 4 Way |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.02mm |
562A011-25-0 | TTI Europe |
Heat Shrink Boot, 13.2Mm, Elastomer, Blk | Newark Electronics |
HEATSHRINK BOOT, TRANSITION, 1-4WAY | element14 |
4way Y shaped moulded part,11mm dia | RS |
562A011-25-0 Molded Part Shape: Y Shape Number of Branches & Legs: 5 Material Code: 25 Material Systems Code: 25 Adhesive Requirement: Adhesive Purchased Separately Y Shape 5 25 | Heat Shrinkable Cable Breakout And Cable Transition | Part Number: 562A011-25-0 | Internal Number: 820058-000 | Alias Number: 8-1196390-6 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps 562A011-25-0 | Rapid Electronics |
Cable Accessories Transition | Avnet America |
Heat Shrink Cable Boot & End Cap, 4-way, Elastomer, 38.4mm Length, 562A0 Series | TE Connectivity 562A011-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 562A011-25-0?
Additional datasheets, footprints and schematics for 562A011-25-0 are listed on our Part Details page. You can also find images and similar parts to 562A011-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 562A011-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 562A011-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 562A011-25-0 fall under?
The 562A011-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 562A011-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 562A011-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 562A011-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 562A011-25-0 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for 562A011-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 562A011-25-0 often in real-time on the comparison pages.
What if I can't find stock of 562A011-25-0?
You can fill out our help required form which you can use to request a quote for 562A011-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.