Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ways | 4 |
---|---|
Current Rating | 16A |
IP Rating | IP68 |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
JUNCTION BOX, 4PORT. 4 WAY, GEL FILLED | Farnell |
Junction Box, 4P Terminal, 4Xcable | Newark Electronics |
Where can I find additional details, specifications and documents for a 5625/415/1121?
Additional datasheets, footprints and schematics for 5625/415/1121 are listed on our Part Details page. You can also find images and similar parts to 5625/415/1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5625/415/1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5625/415/1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5625/415/1121 fall under?
The 5625/415/1121 is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to 5625/415/1121 when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5625/415/1121 you can contact the distributor directly for product support, shipping queries etc.
Is the 5625/415/1121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5625/415/1121 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 5625/415/1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5625/415/1121 often in real-time on the comparison pages.
What if I can't find stock of 5625/415/1121?
You can fill out our help required form which you can use to request a quote for 5625/415/1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.