Status: | Unknown |
---|---|
Series: | 561R and 562R Series |
RoHS: | Compliant |
Prices starting from US$0.29
Low losses |
High stability |
High capacitance in small size |
Applications |
---|
Bypassing, coupling, and decoupling |
DC blocking |
Switching power supplies |
Datasheet |
---|
561R and 562R Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Ceramic, Cap 30 pF, Tol 10%, Vol-Rtg 1000 VDC, Radial, U2J | Vishay Specialty Capacitors 561R10TSQ30 | RS Americas |
Ceramic Capacitor 30Pf, 1000V, U2J, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 30PF, 1000V, U2J, 10%, RADIAL | Farnell |
561R Series ╪7.4 x 4 mm 30 pF 1 kV ▒10 % U2J LS=6.4mm Ceramic Disc Capacitor | Future Electronics |
Cap Ceramic 30pF 1000V U2J 10% (6.4 X 4mm) Radial 6.4mm 105°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 561R10TSQ30?
Additional datasheets, footprints and schematics for 561R10TSQ30 are listed on our Part Details page. You can also find images and similar parts to 561R10TSQ30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 561R10TSQ30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 561R10TSQ30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 561R10TSQ30 fall under?
The 561R10TSQ30 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 561R10TSQ30 when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 561R10TSQ30 you can contact the distributor directly for product support, shipping queries etc.
Is the 561R10TSQ30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 561R10TSQ30 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for 561R10TSQ30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 561R10TSQ30 often in real-time on the comparison pages.
What if I can't find stock of 561R10TSQ30?
You can fill out our help required form which you can use to request a quote for 561R10TSQ30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.