Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Primary Impedance | 600ohm |
---|---|
Secondary Impedance | 4.8kohm |
Transformer Mounting | PC Board |
Frequency Response Max | 30kHz |
Frequency Response Min | 30Hz |
RoHS Compliant | Yes |
Audio Transformer, 150/600 Ohm/1200/4800 Ohm | Newark Electronics |
transformer - audio, broadcast quality | Hammond Manufacturing 560J | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 560J?
Additional datasheets, footprints and schematics for 560J are listed on our Part Details page. You can also find images and similar parts to 560J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 560J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 560J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 560J fall under?
The 560J is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 560J when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 560J you can contact the distributor directly for product support, shipping queries etc.
Is the 560J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 560J have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 560J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 560J often in real-time on the comparison pages.
What if I can't find stock of 560J?
You can fill out our help required form which you can use to request a quote for 560J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.