Status: | Unknown |
---|---|
Series: | 5600 Series |
RoHS: | Unknown |
Prices starting from US$62.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$95.34
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$87.09
|
86
in stock
|
Buy Now | |
RS Americas
from US$83.74
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$103.72
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$95.60
|
1
in stock
|
Buy Now | |
Sager
from US$80.13
|
1
in stock
|
Buy Now | |
Avnet America
from US$62.72
|
-
|
Buy Now | |
element14
from US$88.20
|
-
|
Buy Now | |
Farnell
from US$95.34
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 135mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 158.9cu.ft/min |
Flow Rate - Metric | 270m³/h |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 5600 Series |
Power Rating | 26W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
Case Material | Metal |
External Height | 135mm |
External Width | 135mm |
Fixing Centres | 122mm |
Frame Dimensions | 135mm x 135mm x 38mm |
Frequency | 60Hz |
Material | Metal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -35°C |
Power Consumption | 26W |
Speed Range Max | 3100rpm |
Axial Fan, 138Mm, 115Vac | Newark Electronics |
AC Axial Fan, 135x38mm, 115V | RS |
AC Fan, 115V 135x135x38mm, 158.9CFM 26W 50dBA 3100RPM Terminals 5600 Series | ebm-papst 5606S | RS Americas |
AC Fans Tubeaxial Fan 135x135x38mm 115VAC | Rapid Electronics |
AC Fans Tubeaxial Fan, 135x135x38mm, 115VAC, 158.9CFM, 26W, 50dBA, 3100RPM, Ball Bearing | Sager |
AC Fan Ball Bearing 115V 26W 60Hz 3100RPM 158.9CFM 50dB Flange Mount | Avnet America |
FAN, 135X135X38MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a 5606S?
Additional datasheets, footprints and schematics for 5606S are listed on our Part Details page. You can also find images and similar parts to 5606S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5606S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5606S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5606S fall under?
The 5606S is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5606S when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5606S you can contact the distributor directly for product support, shipping queries etc.
Is the 5606S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5606S have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5606S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5606S often in real-time on the comparison pages.
What if I can't find stock of 5606S?
You can fill out our help required form which you can use to request a quote for 5606S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.