Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Pocket & Pen Light |
---|---|
Light Source | LED |
Lumen Output | 45lm |
Beam Effective Distance | 10ft |
Power Source | - |
Torch Body Material | Aluminium |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Inspection Penlight with Laser | Klein Tools 56026 | RS Americas |
Where can I find additional details, specifications and documents for a 56026?
Additional datasheets, footprints and schematics for 56026 are listed on our Part Details page. You can also find images and similar parts to 56026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56026 fall under?
The 56026 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 56026 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56026 you can contact the distributor directly for product support, shipping queries etc.
Is the 56026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56026 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 56026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56026 often in real-time on the comparison pages.
What if I can't find stock of 56026?
You can fill out our help required form which you can use to request a quote for 56026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.