Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SATA Plug |
---|---|
Connector Type B | SATA Plug |
Cable Length - Imperial | 20" |
Cable Length - Metric | 508mm |
Jacket Color | Silver |
Cable Length | 0.5m |
Computer Connector A | SATA Plug |
SATA 3.0 straight cable assembly with latch 30 AWG, gold 0.50m, 5602 Series | 3M 5602-44-0142A-500 | RS Americas |
Computer Cable, Sata, 0.5M | Newark Electronics |
TWIN AXIAL CABLE ASSEMBLIES | TTI Europe |
Where can I find additional details, specifications and documents for a 5602-44-0142A-500?
Additional datasheets, footprints and schematics for 5602-44-0142A-500 are listed on our Part Details page. You can also find images and similar parts to 5602-44-0142A-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5602-44-0142A-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5602-44-0142A-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5602-44-0142A-500 fall under?
The 5602-44-0142A-500 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 5602-44-0142A-500 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5602-44-0142A-500 you can contact the distributor directly for product support, shipping queries etc.
Is the 5602-44-0142A-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5602-44-0142A-500 have stock available?
Authorised distributors including RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 5602-44-0142A-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5602-44-0142A-500 often in real-time on the comparison pages.
What if I can't find stock of 5602-44-0142A-500?
You can fill out our help required form which you can use to request a quote for 5602-44-0142A-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.